multicomp PRO Inductor, 4.7Mh, +10%; Inductance Multicomp Pro MCSD75-472KU

Description
INDUCTOR, 4.7MH, +10%; Inductance:4.7µH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 10%; Product Width:7mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7MH, +10%; Inductance:4.7µH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 10%; Product Width:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Mh, +10%; Inductance Multicomp Pro - 75R0171 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Mh, +10%; Inductance Multicomp Pro
75R0171
Inductor, 4.7Mh, +10%; Inductance Multicomp Pro 75R0171
INDUCTOR, 4.7MH, +10%; Inductance:4.7µH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 10%; Product Width:7mm RoHS Compliant: Yes

INDUCTOR, 4.7MH, +10%; Inductance:4.7µH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD75 Series; DC Resistance Max:13.8ohm; Inductance Tolerance:± 10%; Product Width:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0171
Product Name Inductor, 4.7Mh, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676953-3 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details