multicomp PRO Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Multicomp Pro MCSD54-101KU

Description
Surface Mount Power Inductor, MCSD54 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes
Description
Surface Mount Power Inductor, MCSD54 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Multicomp Pro - 63W2230 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Multicomp Pro
63W2230
Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Multicomp Pro 63W2230
Surface Mount Power Inductor, MCSD54 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, MCSD54 Series, 100 H, 10%, Unshielded, 0.7 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 520Ma, 10%; Inductance Multicomp Pro - 75R0134 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 520Ma, 10%; Inductance Multicomp Pro
75R0134
Inductor, 100Uh, 520Ma, 10%; Inductance Multicomp Pro 75R0134
INDUCTOR, 100UH, 520MA, 10%; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 100UH, 520MA, 10%; Inductance:100µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSD54 Series; DC Resistance Max:0.7ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 63W2230 75R0134
Product Name Surface Mount Power Inductor, Mcsd54 Series, 100 H, 10%, Unshielded, 0.7 Ohm, 520 Ma Rohs Compliant Multicomp Pro Inductor, 100Uh, 520Ma, 10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Leaded Inductors - 1048426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 470 microH
Lead Style Radial; Radial
View Details