multicomp PRO Inductor, 18Uh, 20%, Smd; Inductance Multicomp Pro MCSD43-180MU

Description
INDUCTOR, 18UH, 20%, SMD; Inductance:18µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.338ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 18UH, 20%, SMD; Inductance:18µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.338ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 18Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Uh, 20%, Smd; Inductance Multicomp Pro
74AC1365
Inductor, 18Uh, 20%, Smd; Inductance Multicomp Pro 74AC1365
INDUCTOR, 18UH, 20%, SMD; Inductance:18µH; RMS Current (Irms):-; Inductor Construction:Unshiel ded; Saturation Current (Isat):740mA; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.338ohm; RoHS Compliant: Yes

INDUCTOR, 18UH, 20%, SMD; Inductance:18µH; RMS Current (Irms):-; Inductor Construction:Unshielded; Saturation Current (Isat):740mA; Product Range:MCSD43 Series; Power Inductor Case:4mm x 4.5mm x 3.2mm; DC Resistance Max:0.338ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1365
Product Name Inductor, 18Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details