multicomp PRO Inductor, 68Μh, 10%, 2Pins; Inductance Multicomp Pro MCSD105-680KU

Description
INDUCTOR, 68µH, 10%, 2PINS; Inductance:68µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 68µH, 10%, 2PINS; Inductance:68µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 68Μh, 10%, 2Pins; Inductance Multicomp Pro - 36AJ9930 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Μh, 10%, 2Pins; Inductance Multicomp Pro
36AJ9930
Inductor, 68Μh, 10%, 2Pins; Inductance Multicomp Pro 36AJ9930
INDUCTOR, 68µH, 10%, 2PINS; Inductance:68µH; RMS Current (Irms):1.11A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 68µH, 10%, 2PINS; Inductance:68µH; RMS Current (Irms):1.11A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10.2mm x 9mm x 5.4mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9930
Product Name Inductor, 68Μh, 10%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J272SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details