multicomp PRO Inductor, 680Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-681KU

Description
INDUCTOR, 680µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:680µH; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:680µH; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 80Y4855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Μh, 10%, Radial Leaded; Product Range Multicomp Pro
80Y4855
Inductor, 680Μh, 10%, Radial Leaded; Product Range Multicomp Pro 80Y4855
INDUCTOR, 680µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:680µH; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

INDUCTOR, 680µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:680µH; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Uh, +10%; Product Range Multicomp Pro - 75R0005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, +10%; Product Range Multicomp Pro
75R0005
Inductor, 680Uh, +10%; Product Range Multicomp Pro 75R0005
INDUCTOR, 680UH, +10%; Product Range:MCSCH895 Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 680UH, +10%; Product Range:MCSCH895 Series; Inductance:680µH; Inductor Construction:-; RMS Current (Irms):350mA; Saturation Current (Isat):-; DC Resistance Max:1.4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 80Y4855 75R0005
Product Name Inductor, 680Μh, 10%, Radial Leaded; Product Range Multicomp Pro Inductor, 680Uh, +10%; Product Range Multicomp Pro
Inductance Range 680 microH 680 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 1.4 ohms 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details