multicomp PRO Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro MCSCH895-330KU

Description
INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:33µH; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:33µH; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro - 78Y7270 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro
78Y7270
Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro 78Y7270
INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:33µH; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

INDUCTOR, 33µH, 10%, RADIAL LEADED; Product Range:MCSCH895 Series; Inductance:33µH; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; SVHC:No SVHC (15-Jan-2019); DC Current RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 33Uh, +10%; Product Range Multicomp - 74R9994 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, +10%; Product Range Multicomp
74R9994
Inductor, 33Uh, +10%; Product Range Multicomp 74R9994
INDUCTOR, 33UH, +10%; Product Range:MCSCH895 Series; Inductance:33µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Case Dimensions:7.8mm x 9.5mm RoHS Compliant: Yes

INDUCTOR, 33UH, +10%; Product Range:MCSCH895 Series; Inductance:33µH; Inductor Construction:-; RMS Current (Irms):2A; Saturation Current (Isat):-; DC Resistance Max:0.06ohm; Inductance Tolerance:± 10%; Case Dimensions:7.8mm x 9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 78Y7270
Product Name Inductor, 33Μh, 10%, Radial Leaded; Product Range Multicomp Pro
Inductance Range 33 microH
Inductance Tolerance 10 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details