multicomp PRO Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Multicomp Pro MCS2S-A15F

Description
SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Switch Mounting:Surface Mount; Product Range:MCS2S Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Switch Mounting:Surface Mount; Product Range:MCS2S Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Multicomp Pro - 74M3072 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Multicomp Pro
74M3072
Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Multicomp Pro 74M3072
SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Switch Mounting:Surface Mount; Product Range:MCS2S Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 300mA, SMD; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Switch Mounting:Surface Mount; Product Range:MCS2S Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 74M3072
Product Name Switch, Slide, Spdt, 300Ma, Smd; Contact Configuration Multicomp Pro
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN13ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
DIP Switches - 1825057-7 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details