TE Connectivity Switches - Slide Switches MMS12

Description
SWITCH SLIDE SPDT 100MA 30V
Datasheet
Description
SWITCH SLIDE SPDT 100MA 30V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - MMS12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Slide Switches
MMS12
Switches - Slide Switches MMS12
SWITCH SLIDE SPDT 100MA 30V

SWITCH SLIDE SPDT 100MA 30V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
MMS12
Slide Switches MMS12
Slide Switches SPDT 2POS VERT T/H SLIDE SWITCH

Slide Switches SPDT 2POS VERT T/H SLIDE SWITCH

Buy Now Datasheet
Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 46F2263 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
46F2263
Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity 46F2263
SWITCH, SLIDE, SPDT, 100mA, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:MMS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 100mA, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:MMS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number MMS12 MMS12 46F2263
Product Name Switches - Slide Switches Slide Switches Switch, Slide, Spdt, 100Ma, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Operating Temp -4 to 140 F (-20 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - MSS2250G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 7347261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Ultra-Miniature Slide - SS22SBH2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
7 suppliers