The AS13AB is a subminiature slide switch designed for logic-level applications, featuring a single-pole, double-throw (SPDT) ON-OFF-ON circuit with a .098" (2.5mm) long actuator and right-angle PCB terminals. It has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and withstands 500V AC for one minute. The switch operates with a nominal force of 2.55N, provides nonshorting contact timing, and has a travel of 0.098" (2.5mm). It is rated for 50,000 mechanical and electrical operations, with an operating temperature range of -30°C to +85°C. The case is constructed from carbon-blended polyacetal and glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability. Termination spacing is .100" x .100" (2.54mm x 2.54mm), conforming to standard PCB grid spacing. Bracketed models incorporate ESD protection.
AS-Series Subminiature Slide Switches
Slide Switch SPDT Through Hole
Slide Switches SPDT ON-OFF-ON.098" STRAIGHT W/BRACKET
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS13AB | AS13AB-ND | 2300-AS13AB | AS13AB | AS13AB |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Features | Illuminated Switch |