multicomp PRO Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro MCRP1060

Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro - 74M3054 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro
74M3054
Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro 74M3054
ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT POLYCARBONATE GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3054
Product Name Enclosure, Wall Mount Polycarbonate Gray; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers