multicomp PRO Resistor Network, Thick Film, 5, 1Kohm, 2%, 6-Sip; Resistance Multicomp Pro MCRNLA06G0102B0E

Description
RESISTOR NETWORK, THICK FILM, 5, 1KOHM, 2%, 6-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes
Description
RESISTOR NETWORK, THICK FILM, 5, 1KOHM, 2%, 6-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor Network, Thick Film, 5, 1Kohm, 2%, 6-Sip; Resistance Multicomp Pro - 97M6280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Thick Film, 5, 1Kohm, 2%, 6-Sip; Resistance Multicomp Pro
97M6280
Resistor Network, Thick Film, 5, 1Kohm, 2%, 6-Sip; Resistance Multicomp Pro 97M6280
RESISTOR NETWORK, THICK FILM, 5, 1KOHM, 2%, 6-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

RESISTOR NETWORK, THICK FILM, 5, 1KOHM, 2%, 6-SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97M6280
Product Name Resistor Network, Thick Film, 5, 1Kohm, 2%, 6-Sip; Resistance Multicomp Pro
Configuration Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip)
Mounting / Packaging SIP
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details