TE Connectivity Resistor Networks, Arrays MCNY41J220F

Description
22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MCNY41J220F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MCNY41J220F-ND
Resistor Networks, Arrays MCNY41J220F-ND
22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±400ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MCNY41J220F-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers