multicomp PRO Enclosure, 3.94 X 7.09 X 9.84; Enclosure Type Multicomp Pro MCRM2095L

Description
ENCLOSURE, 3.94" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 3.94" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 7.09 X 9.84; Enclosure Type Multicomp Pro - 03P2280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 7.09 X 9.84; Enclosure Type Multicomp Pro
03P2280
Enclosure, 3.94 X 7.09 X 9.84; Enclosure Type Multicomp Pro 03P2280
ENCLOSURE, 3.94" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 7.09" X 9.84"; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:250mm; External Width - Metric:180mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 03P2280
Product Name Enclosure, 3.94 X 7.09 X 9.84; Enclosure Type Multicomp Pro
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

DIN RAIL BOX - DRC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 35 inch (889 mm)
Width 47 inch (1194 mm)
Depth 93 inch (2362 mm)
View Details