ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K9774 |
| Product Name | Aluminum Electrolytic Capacitor 100Uf, 50V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |