multicomp PRO Enclosure, 1 X 2.42 X 3.94; Enclosure Type Multicomp Pro MCRH3115

Description
ENCLOSURE, 1" X 2.42" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:61.5mm; External Depth - Metric:25.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1" X 2.42" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:61.5mm; External Depth - Metric:25.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1 X 2.42 X 3.94; Enclosure Type Multicomp Pro - 74M3037 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1 X 2.42 X 3.94; Enclosure Type Multicomp Pro
74M3037
Enclosure, 1 X 2.42 X 3.94; Enclosure Type Multicomp Pro 74M3037
ENCLOSURE, 1" X 2.42" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:61.5mm; External Depth - Metric:25.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1" X 2.42" X 3.94"; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:100mm; External Width - Metric:61.5mm; External Depth - Metric:25.5mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M3037
Product Name Enclosure, 1 X 2.42 X 3.94; Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details