RFT Interface Relay with lockable test button and integrated non-polarity LED, available in 1-pole 12A or 2-pole 8A configurations for resistive loads at 250V AC or 30V DC. The MCRFT1CO730LT variant is rated for 230V AC coil voltage, with plug-in mounting and a compact design weighing approximately 20g. Electrical life is rated at least 10^5 cycles at 1800 operations per hour. Coil consumption is approximately 1 VA. Dielectric strength is 5000V AC between contact and coil, with an operating temperature range of -40°C to +55°C. The test button is red for AC coils.
POWER RELAY, 230VAC, 12A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:12A; Product Range:RFT Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 44AC2585 |
| Product Name | Power Relay, 230Vac, 12A, Spdt, Socket; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |