multicomp PRO Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro MCRF15N1R5B500CT

Description
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro - 03AC2962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
03AC2962
Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro 03AC2962
CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402, REEL; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro - 84W8005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro
84W8005
Cap, 1.5Pf, 50V, 0402; Capacitance Multicomp Pro 84W8005
CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 1.5PF, 50V, 0402; Capacitance:1.5pF; Voltage Rating:50V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2962
Product Name Cap, 1.5Pf, 50V, 0402, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers