CAP, 8.2PF, 25V, 0201; Capacitance:8.2pF; Voltage Rating:25V; Product Range:MCRF Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0201 [0603 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 84W7984 |
| Product Name | Cap, 8.2Pf, 25V, 0201; Capacitance Multicomp Pro |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | ? to 125 C (? to 257 F) |
| Capacitance Range | 8.20E-6 microF |