multicomp PRO Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp MCREDS80

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp - 94M8298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
94M8298
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp 94M8298
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94M8298
Product Name Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
Length 2.11 inch (53.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details