multicomp PRO Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp MCREDS220

Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp - 94M8297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
94M8297
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp 94M8297
ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

ENCLOSURE, HEAT SINK, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.6mm; External Width - Metric:156.9mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94M8297
Product Name Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Multicomp
Length 2.11 inch (53.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers