CERAMIC CAPACITOR 0.012UF 100V, C0G, 5%, RADIAL; Capacitance:12000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 80K9181 |
| Product Name | Ceramic Capacitor 0.012Uf 100V, C0G, 5%, Radial; Capacitance Multicomp |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 0.0120 microF |