multicomp PRO Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro MCR13-448K-3-05

Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V
Datasheet
Description
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro - 94T9255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
94T9255
Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro 94T9255
SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V

SWITCH, TOGGLE, DPDT, 12A, 250VAC; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:12A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 94T9255
Product Name Switch, Toggle, Dpdt, 12A, 250Vac; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12J2P - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details