The A12J2P is a subminiature, sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) antistatic bat toggle, SPDT ON-NONE-ON circuit, and vertical PC terminals with .100" (2.54mm) spacing. The switch has a maximum resistive load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms max, and insulation resistance of 500 megohms min. It operates reliably for 50,000 electrical cycles and 100,000 mechanical cycles. The toggle is made from glass fiber reinforced polyamide for electrostatic discharge dissipation. Operating temperature range is -30°C to +85°C. The case is fully sealed for contamination protection and supports wave soldering. All variants in the A Series share these core specifications.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12J2P | 2300-A12J2P | A12J2P-ND | A12J2P | A12J2P | A12J2P |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |