The Multicomp Pro inductor, part number 20T0941, features an inductance of 1000 µH with a maximum RMS current rating of 150 mA and a tolerance of ±20%. It operates effectively at a frequency of 2 MHz. The inductor is designed for applications in portable telephones, personal computers, and DC/DC converters, among other electronic devices. It has a maximum DC resistance of 3.4 ohms. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions. This component is RoHS compliant, ensuring it meets environmental regulations.
INDUCTOR, 1000UH, 150MA, 20%, 2MHz; Inductance:1mH; RMS Current (Irms):150mA; Inductor Construction:Shielde
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 20T0941 |
| Product Name | Inductor, 1000Uh, 150Ma, 20%, 2Mhz; Inductance Multicomp Pro |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1000 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 3.4 ohms |