multicomp PRO Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 5A 250V

Description
FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6659 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6659
Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6659
FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 5A, 250V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6659
Product Name Fuse, Pcb, 5A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers