multicomp PRO Fuse, Pcb, 2A, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 2A 250V

Description
FUSE, PCB, 2A, 250V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:250VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2A, 250V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:250VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6657
Fuse, Pcb, 2A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6657
FUSE, PCB, 2A, 250V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:250VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 2A, 250V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:250VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6657
Product Name Fuse, Pcb, 2A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630006 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 8 amps
View Details
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers