multicomp PRO Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro MCPMP 1.25A 250V

Description
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6655 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6655
Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6655
FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

FUSE, PCB, 1.25A, 250V, SLOW BLOW; Fuse Current:1.25A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6655
Product Name Fuse, Pcb, 1.25A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers