multicomp PRO Float Switch, No, S/steel, Horiz; Operating Pressure Max Multicomp MCPLS-080A-6VAL

Description
FLOAT SWITCH, NO, S/STEEL, HORIZ; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:70VA; Body Material:Stainless Steel; Case RoHS Compliant: Yes
Description
FLOAT SWITCH, NO, S/STEEL, HORIZ; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:70VA; Body Material:Stainless Steel; Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, No, S/steel, Horiz; Operating Pressure Max Multicomp - 51R6775 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, No, S/steel, Horiz; Operating Pressure Max Multicomp
51R6775
Float Switch, No, S/steel, Horiz; Operating Pressure Max Multicomp 51R6775
FLOAT SWITCH, NO, S/STEEL, HORIZ; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:70VA; Body Material:Stainless Steel; Case RoHS Compliant: Yes

FLOAT SWITCH, NO, S/STEEL, HORIZ; Operating Pressure Max:10bar; Sensor Body Material:Stainless Steel; Output Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); AC Power:70VA; Body Material:Stainless Steel; Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 51R6775
Product Name Float Switch, No, S/steel, Horiz; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Narrowband Level Control - OKC-2292 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details