multicomp PRO Sensor, Float Switch, Nc, Vertical; Operating Pressure Max Multicomp MCPLS-031-B-6

Description
SENSOR, FLOAT SWITCH, NC, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:- RoHS Compliant: Yes
Description
SENSOR, FLOAT SWITCH, NC, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor, Float Switch, Nc, Vertical; Operating Pressure Max Multicomp - 51R6771 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Float Switch, Nc, Vertical; Operating Pressure Max Multicomp
51R6771
Sensor, Float Switch, Nc, Vertical; Operating Pressure Max Multicomp 51R6771
SENSOR, FLOAT SWITCH, NC, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:- RoHS Compliant: Yes

SENSOR, FLOAT SWITCH, NC, VERTICAL; Operating Pressure Max:-; Sensor Body Material:PP (Polypropylene); Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 51R6771
Product Name Sensor, Float Switch, Nc, Vertical; Operating Pressure Max Multicomp
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Measurement - Level - vibration - 159300240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Water-Level Sensors - 585-00210 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 15 psi (10.56 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details