multicomp PRO Sensor, M30, Npn, Shielded, No; Sensing Range Max Multicomp MCPIN-T30L-001

Description
SENSOR, M30, NPN, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes
Datasheet
Description
SENSOR, M30, NPN, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M30, Npn, Shielded, No; Sensing Range Max Multicomp - 46W4742 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M30, Npn, Shielded, No; Sensing Range Max Multicomp
46W4742
Sensor, M30, Npn, Shielded, No; Sensing Range Max Multicomp 46W4742
SENSOR, M30, NPN, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes

SENSOR, M30, NPN, SHIELDED, NO; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensing Range:0mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4742
Product Name Sensor, M30, Npn, Shielded, No; Sensing Range Max Multicomp
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers