multicomp PRO Sensor, M18, Npn, Shielded, No; Sensing Range Max Multicomp MCPIN-T18L-001

Description
SENSOR, M18, NPN, SHIELDED, NO; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR, M18, NPN, SHIELDED, NO; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, M18, Npn, Shielded, No; Sensing Range Max Multicomp - 46W4738 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M18, Npn, Shielded, No; Sensing Range Max Multicomp
46W4738
Sensor, M18, Npn, Shielded, No; Sensing Range Max Multicomp 46W4738
SENSOR, M18, NPN, SHIELDED, NO; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

SENSOR, M18, NPN, SHIELDED, NO; Sensing Range Max:4mm; Thread Size - Metric:M18; Sensor Output:NPN-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:MCPIN Series; SVHC:No SVHC (07-Jul-2017); Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 46W4738
Product Name Sensor, M18, Npn, Shielded, No; Sensing Range Max Multicomp
Operation Distance 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-Y-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details
Proximity sensor - SIEN-M18B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers