Allegro MicroSystems Inc. 2D Dual-Channel Ultrasensitive Hall-Effect Latch A1262LK-Y-T

Description
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Description
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1262LK-Y-T is a 4-pin SIP through-hole Hall-effect latch with dual-channel output, combining a planar Hall element sensitive to the Z-axis and a vertical Hall element oriented for the Y-axis to provide quadrature signals for speed and direction detection. It operates over a temperature range of -40°C to 85°C, features reverse-battery protection, output short-circuit protection, and is AEC-Q100 qualified for automotive use. The device has a supply voltage up to 26.5 V, outputs capable of sinking up to 20 mA, and an operating magnetic field sensitivity of typically 17 G.

Datasheet Summary
Powered by GS/AI

The A1262LK-Y-T is a 4-pin SIP through-hole Hall-effect latch with dual-channel output, combining a planar Hall element sensitive to the Z-axis and a vertical Hall element oriented for the Y-axis to provide quadrature signals for speed and direction detection. It operates over a temperature range of -40°C to 85°C, features reverse-battery protection, output short-circuit protection, and is AEC-Q100 qualified for automotive use. The device has a supply voltage up to 26.5 V, outputs capable of sinking up to 20 mA, and an operating magnetic field sensitivity of typically 17 G.

Suppliers

Company
Product
Description
Supplier Links
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-Y-T - Allegro MicroSystems Inc.
Manchester, NH, United States
2D Dual-Channel Ultrasensitive Hall-Effect Latch
A1262LK-Y-T
2D Dual-Channel Ultrasensitive Hall-Effect Latch A1262LK-Y-T
The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A1262 simplifies motor and encoder design with its 2D architecture, providing quadrature output from both vertical and planar Hall elements. Its ultrasensitive operation and 90° phase separation ensure precise and reliable performance.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - A1262LK-Y-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A1262LK-Y-T-ND
Switches (Solid State) A1262LK-Y-T-ND
Digital Switch Latch Open Drain Hall Effect 4-SIP

Digital Switch Latch Open Drain Hall Effect 4-SIP

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1262LK-Y-T A1262LK-Y-T-ND
Product Name 2D Dual-Channel Ultrasensitive Hall-Effect Latch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1146EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A1204ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Switches (Solid State) - A3283LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details