multicomp PRO Fuse, Cartridge, 5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro MCPGS 005

Description
FUSE, CARTRIDGE, 5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro - 31T8268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
31T8268
Fuse, Cartridge, 5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro 31T8268
FUSE, CARTRIDGE, 5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, CARTRIDGE, 5A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8268
Product Name Fuse, Cartridge, 5A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers