multicomp PRO Fuse, Cartridge, 4A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro MCPGS 004

Description
FUSE, CARTRIDGE, 4A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes
Description
FUSE, CARTRIDGE, 4A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro - 31T8267 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
31T8267
Fuse, Cartridge, 4A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro 31T8267
FUSE, CARTRIDGE, 4A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 3.6X10MM, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:3.6mm x 10mm; Fuse Size Imperial:0.14" x 0.39"; Product Range:-; Breaking Capacity Current AC:50ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 31T8267
Product Name Fuse, Cartridge, 4A, 3.6X10Mm, Fast Acting; Blow Characteristic Multicomp Pro
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers