multicomp PRO Fuse, Pcb, 8A, 125V, Very Fast Acting; Fuse Current Multicomp Pro MCPFP 8A 125V

Description
FUSE, PCB, 8A, 125V, VERY FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 8A, 125V, VERY FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 8A, 125V, Very Fast Acting; Fuse Current Multicomp Pro - 95M6653 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 8A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
95M6653
Fuse, Pcb, 8A, 125V, Very Fast Acting; Fuse Current Multicomp Pro 95M6653
FUSE, PCB, 8A, 125V, VERY FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 8A, 125V, VERY FAST ACTING; Fuse Current:8A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6653
Product Name Fuse, Pcb, 8A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002620013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details