multicomp PRO Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Multicomp Pro MCPFP 10A 125V

Description
FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Multicomp Pro - 95M6643 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
95M6643
Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Multicomp Pro 95M6643
FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 10A, 125V, VERY FAST ACTING; Fuse Current:10A; Voltage Rating VAC:125VAC; Product Range:-; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6643
Product Name Fuse, Pcb, 10A, 125V, Very Fast Acting; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Approvals / Standards RoHS
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625218 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details