The MCPD1608 is an unshielded surface mount inductor with an inductance of 1 µH, suitable for various applications including DC-DC converters, portable telephones, and personal computers. It features a maximum RMS current rating of 9 A and a maximum DC resistance of 0.009 ohms. The inductor operates within a temperature range of -40°C to 85°C and has a tolerance of ±20%. This component is RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a ceramic base with gold plating, enhancing its reliability in high-performance applications.
INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):9A; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 20T0867 |
| Product Name | Inductor, Un-Shielded, 1Uh, Smd; Inductance Multicomp Pro |
| Mounting Option | Surface Mount Technology |
| Inductance Range | 1 microH |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0090 ohms |