multicomp PRO Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Multicomp Pro MCPBSFC-1J104KA45

Description
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Multicomp Pro - 49P5383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Multicomp Pro
49P5383
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Multicomp Pro 49P5383
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49P5383
Product Name Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details