multicomp PRO Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Multicomp Pro MCNP100V107M16X25

Description
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Multicomp Pro - 13M5142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Multicomp Pro
13M5142
Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Multicomp Pro 13M5142
CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm RoHS Compliant: Yes

CAP, 100UF, 100V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M5142
Product Name Cap, 100Uf, 100V, Alu Elec, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers