multicomp PRO Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro MCNP100V106M8X11.5

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro - 13M5141 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro
13M5141
Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro 13M5141
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 13M5141
Product Name Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details