multicomp PRO Inductor, 8.2Uh, 270Ma, 10%; Inductance Multicomp Pro MCNL453232-8R2K

Description
INDUCTOR, 8.2UH, 270MA, 10%; Inductance:8.2µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:25MHz; DC Current Rating:270mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 8.2UH, 270MA, 10%; Inductance:8.2µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:25MHz; DC Current Rating:270mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Uh, 270Ma, 10%; Inductance Multicomp Pro - 74R9965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 270Ma, 10%; Inductance Multicomp Pro
74R9965
Inductor, 8.2Uh, 270Ma, 10%; Inductance Multicomp Pro 74R9965
INDUCTOR, 8.2UH, 270MA, 10%; Inductance:8.2µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:25MHz; DC Current Rating:270mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 8.2UH, 270MA, 10%; Inductance:8.2µH; DC Resistance Max:1.4ohm; Self Resonant Frequency:25MHz; DC Current Rating:270mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9965
Product Name Inductor, 8.2Uh, 270Ma, 10%; Inductance Multicomp Pro
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers