multicomp PRO Inductor, 82Uh, 120Ma, 10%; Inductance Multicomp Pro MCNL453232-820K

Description
INDUCTOR, 82UH, 120MA, 10%; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 82UH, 120MA, 10%; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 82Uh, 120Ma, 10%; Inductance Multicomp Pro - 74R9966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 120Ma, 10%; Inductance Multicomp Pro
74R9966
Inductor, 82Uh, 120Ma, 10%; Inductance Multicomp Pro 74R9966
INDUCTOR, 82UH, 120MA, 10%; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 82UH, 120MA, 10%; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 82Uh, 120Ma, 10% Rohs Compliant Multicomp Pro - 74AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 120Ma, 10% Rohs Compliant Multicomp Pro
74AC1313
Inductor, 82Uh, 120Ma, 10% Rohs Compliant Multicomp Pro 74AC1313
INDUCTOR, 82UH, 120MA, 10% ROHS COMPLIANT: YES

INDUCTOR, 82UH, 120MA, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74R9966 74AC1313
Product Name Inductor, 82Uh, 120Ma, 10%; Inductance Multicomp Pro Inductor, 82Uh, 120Ma, 10% Rohs Compliant Multicomp Pro
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details