multicomp PRO Inductor, 2.7Uh, 370Ma, 10%; Inductance Multicomp Pro MCNL453232-2R7K

Description
INDUCTOR, 2.7UH, 370MA, 10%; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.7UH, 370MA, 10%; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.7Uh, 370Ma, 10%; Inductance Multicomp Pro - 74R9953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, 370Ma, 10%; Inductance Multicomp Pro
74R9953
Inductor, 2.7Uh, 370Ma, 10%; Inductance Multicomp Pro 74R9953
INDUCTOR, 2.7UH, 370MA, 10%; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 2.7UH, 370MA, 10%; Inductance:2.7µH; DC Resistance Max:0.75ohm; Self Resonant Frequency:50MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCNL45 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74R9953
Product Name Inductor, 2.7Uh, 370Ma, 10%; Inductance Multicomp Pro
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Fixed Inductors - 0402AF-200XJLW - 996067-0402AF-200XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers