Triad Magnetics Encapsulated Toroidal Inductor CMT908-V1

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Perris, California, United States
Encapsulated Toroidal Inductor
CMT908-V1
Encapsulated Toroidal Inductor CMT908-V1
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Through-Hole 7.5A 2mH 1.5kV Inductor and Choke - 839-CMT908-V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7.5A 2mH 1.5kV Inductor and Choke
839-CMT908-V1
Through-Hole 7.5A 2mH 1.5kV Inductor and Choke 839-CMT908-V1
7.5A 2-Line 2mH Shielded EMI Filter, 1.5kV AC, Through Hole Product overview: CMT908-V1 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5A, 2mH, 1.5kV. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 7.5A, 2mH, 1.5kV, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-V1 can be used for catalog matching and distributor lookup.

7.5A 2-Line 2mH Shielded EMI Filter, 1.5kV AC, Through Hole Product overview: CMT908-V1 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7.5A, 2mH, 1.5kV. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Through-Hole, 7.5A, 2mH, 1.5kV, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT908-V1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 237-1230-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1230-ND
Common Mode Chokes 237-1230-ND
2mH @ 10kHz 2 Line Common Mode Choke Through Hole 7.5A DCR 20mOhm

2mH @ 10kHz 2 Line Common Mode Choke Through Hole 7.5A DCR 20mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT908-V1 839-CMT908-V1 237-1230-ND
Product Name Encapsulated Toroidal Inductor Through-Hole 7.5A 2mH 1.5kV Inductor and Choke Common Mode Chokes
Technology Standard; Toroid
Inductance Range 2000 to ? microH 2000 microH
DCR 0.0200 ohms 0.0200 ohms
Rated DC Current 7500 milliamps 7500 milliamps
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details