multicomp PRO Ceramic Capacitor 0.47Uf, 10V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro MCN0603F474ZCT

Description
CERAMIC CAPACITOR 0.47UF, 10V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCN Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 10V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCN Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 10V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro - 38K6115 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro
38K6115
Ceramic Capacitor 0.47Uf, 10V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro 38K6115
CERAMIC CAPACITOR 0.47UF, 10V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCN Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, Y5V, +80,-20%, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:MCN Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro - 03AC2952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro
03AC2952
Cap, 0.47Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro 03AC2952
CAP, 0.47µF, 10V, Y5V, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCN Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.47µF, 10V, Y5V, 0603, REEL; Capacitance:0.47µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:MCN Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 38K6115 03AC2952
Product Name Ceramic Capacitor 0.47Uf, 10V, Y5V, +80,-20%, 0603; Capacitance Multicomp Pro Cap, 0.47Μf, 10V, Y5V, 0603, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details