multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro MCMT21N681F500CT

Description
CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro - 03AC2951 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro
03AC2951
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro 03AC2951
CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance:680pF; Voltage Rating:50V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Capacitance Multicomp Pro - 23T7261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Capacitance Multicomp Pro
23T7261
Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Capacitance Multicomp Pro 23T7261
CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 680PF, 50V/0805; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2951 23T7261
Product Name Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 680Pf, 50V/0805; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details