multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N471F250CT

Description
CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:470pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:470pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2925
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2925
CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:470pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:470pF; Voltage Rating:25V; Capacitance Tolerance: 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Packaging:Tape &RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Capacitance Multicomp Pro - 23T7152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Capacitance Multicomp Pro
23T7152
Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Capacitance Multicomp Pro 23T7152
CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 470PF, 25V/0603; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2925 23T7152
Product Name Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Ceramic Capacitor Case Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 470Pf, 25V/0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers