multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCMT18N470F250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7146 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7146
Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7146
Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 47 pF, 1%, C0G / NP0, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0603; Capacitance Multicomp Pro - 03AC2923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0603; Capacitance Multicomp Pro
03AC2923
Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0603; Capacitance Multicomp Pro 03AC2923
CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0603; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 47PF, 25V, 0603; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7146 03AC2923
Product Name Multilayer Ceramic Capacitor, Mcca Series, 47 Pf, 1%, C0G / Np0, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, Mlcc, Aec-Q200, C0G, 47Pf, 25V, 0603; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details