multicomp PRO Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro MCMT18N470F101CT

Description
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro - 23T7184 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
23T7184
Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro 23T7184
CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 100V, MLCC, 0603; Capacitance:47pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7184
Product Name Cap, Aec-Q200, 47Pf, 100V, Mlcc, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details