multicomp PRO Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0603; Ceramic Capacitor Case Multicomp Pro MCMT18N2R2C101CT

Description
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0603; Ceramic Capacitor Case Multicomp Pro - 03AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0603; Ceramic Capacitor Case Multicomp Pro
03AC2907
Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0603; Ceramic Capacitor Case Multicomp Pro 03AC2907
CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 2.2PF/100V/0603; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance:2.2pF; Voltage Rating:100V; Capacitance Tolerance: 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:MCMT Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 03AC2907
Product Name Cap, Mlcc, Aec-Q200, C0G, 2.2Pf/100V/0603; Ceramic Capacitor Case Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details